MODUK - DEF STAN 03-35

Cutting Processes for Armour Plate (3-160mm)

inactive
Organization: MODUK
Publication Date: 16 February 2001
Status: inactive
Page Count: 30
scope:

This standard gives guidance and direction on the principles of Cutting Processes for Armour plate (3-160mm).

Document History

September 28, 2019
Thermal Cutting Processes for Armour Plate (3-160mm)
This standard gives guidance and direction on the principles of cutting processes for armour plate (3 - 160 mm). As ferrous armour plate (3 - 160 mm) is considered a unique material, the processes...
November 11, 2011
Thermal Cutting Processes for Armour Plate (3-160mm)
This standard gives guidance and direction on the principles of cutting processes for armour plate (3- 160mm). As ferrous armour plate (3-160mm) is considered a unique material, the processes...
October 30, 2007
Thermal Cutting Processes for Armour Plate (3-160mm)
This standard gives guidance and direction on the principles of cutting processes for armour plate (3- 60mm). As ferrous armour plate (3-160mm) is considered a unique material, the processes referred...
October 30, 2001
Cutting Processes for Armour Plate (3-160mm)
This standard gives guidance and direction on the principles of Cutting Processes for Armour plate (3-160mm)
DEF STAN 03-35
February 16, 2001
Cutting Processes for Armour Plate (3-160mm)
This standard gives guidance and direction on the principles of Cutting Processes for Armour plate (3-160mm).

References

Advertisement