DIN EN 3-8

Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar Corrigendum 1 to English version of DIN EN 3-8:2007-02

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2008
Status: active
Page Count: 2
ICS Code (Fire protection): 13.220.20

Document History

October 1, 2021
Portable fire extinguishers - Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7
A description is not available for this item.
May 1, 2020
Portable fire extinguishers - Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7; German and English version prEN 3-8:2020
A description is not available for this item.
July 1, 2015
Portable fire extinguishers - Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7; German and English version prEN-3-8:2015
A description is not available for this item.
DIN EN 3-8
January 1, 2008
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar Corrigendum 1 to English version of DIN EN 3-8:2007-02
A description is not available for this item.
February 1, 2007
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
A description is not available for this item.

References

Advertisement