DIN EN 3-8
Portable fire extinguishers - Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7; German and English version prEN 3-8:2020
inactive
| Organization: | DIN |
| Publication Date: | 1 May 2020 |
| Status: | inactive |
| Page Count: | 74 |
| ICS Code (Fire protection): | 13.220.20 |
Document History
October 1, 2021
Portable fire extinguishers - Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7
A description is not available for this item.
DIN EN 3-8
May 1, 2020
Portable fire extinguishers - Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7; German and English version prEN 3-8:2020
A description is not available for this item.
July 1, 2015
Portable fire extinguishers - Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which comply with the requirements of EN 3-7; German and English version prEN-3-8:2015
A description is not available for this item.
January 1, 2008
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar Corrigendum 1 to English version of DIN EN 3-8:2007-02
A description is not available for this item.
February 1, 2007
Portable fire extinguishers - Part 8: Additional requirements to EN 3-7 for the construction, resistance to pressure and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar
A description is not available for this item.