FORD - ESB-M4D251-A
ABS - POLYCARBONATE MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
| Organization: | FORD |
| Publication Date: | 22 February 2008 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The material defined by this specification is an acrylonitrile butadiene styrene (ABS) and polycarbonate alloy, blended to achieve exceptional impact and thermal properties. Two types of materials are approved under this specification.
Document History
ESB-M4D251-A
February 22, 2008
ABS - POLYCARBONATE MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an acrylonitrile butadiene styrene (ABS) and polycarbonate alloy, blended to achieve exceptional impact and thermal properties. Two types of materials...
May 31, 2007
ABS - POLYCARBONATE MOLDING COMPOUND - ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an acrylonitrile butadiene styrene (ABS) and polycarbonate alloy, blended to achieve exceptional impact and thermal properties. Two types of materials...
November 13, 1978
ABS-POLYCARBONATE MOLDING COMPOUND
1. SCOPE: The material defined by this specification is an acrylonitrile butadiene styrene (ABS) and polycarbonate alloy, blended to achieve exceptional impact and thermal properties. Two types of...