FORD ESB-M4D251-A

ABS-POLYCARBONATE MOLDING COMPOUND

inactive
Buy Now
Organization: FORD
Publication Date: 13 November 1978
Status: inactive
Page Count: 3
scope:

1. SCOPE:

The material defined by this specification is an acrylonitrile butadiene styrene (ABS) and polycarbonate alloy, blended to achieve exceptional impact and thermal properties. Two types of materials are approved under this specification.

Document History

February 22, 2008
ABS - POLYCARBONATE MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an acrylonitrile butadiene styrene (ABS) and polycarbonate alloy, blended to achieve exceptional impact and thermal properties. Two types of materials...
May 31, 2007
ABS - POLYCARBONATE MOLDING COMPOUND - ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an acrylonitrile butadiene styrene (ABS) and polycarbonate alloy, blended to achieve exceptional impact and thermal properties. Two types of materials...
FORD ESB-M4D251-A
November 13, 1978
ABS-POLYCARBONATE MOLDING COMPOUND
1. SCOPE: The material defined by this specification is an acrylonitrile butadiene styrene (ABS) and polycarbonate alloy, blended to achieve exceptional impact and thermal properties. Two types of...

References

Advertisement