DLA - DSCC-VID-V62/03668 REV A

MICROCIRCUIT, DIGITAL, CMOS, EMBEDDED TEST-BUS CONTROLLER, IEEE STD 1149.1 (JTAG) TAP MASTERS WITH 8-BIT GENERIC HOST INTERFACES, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 12 March 2008
Status: inactive
Page Count: 17
scope:

This drawing documents the general requirements of a high performance embedded test-bus controller, IEEE Std 1149.1 (JTAG) TAP masters with 8-bit generic host interfaces microcircuit, with an operating temperature range of -40°C to +85°C.

Document History

MICROCIRCUIT, DIGITAL, CMOS, EMBEDDED TEST-BUS CONTROLLER, IEEE STD 1149.1 (JTAG) TAP MASTERS WITH 8-BIT GENERIC HOST INTERFACES, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance embedded test-bus controller, IEEE Std 1149.1 (JTAG) TAP masters with 8-bit generic host interfaces microcircuit, with an...
December 22, 2014
MICROCIRCUIT, DIGITAL, CMOS, EMBEDDED TEST-BUS CONTROLLER, IEEE STD 1149.1 (JTAG) TAP MASTERS WITH 8-BIT GENERIC HOST INTERFACES, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance embedded test-bus controller, IEEE Std 1149.1 (JTAG) TAP masters with 8-bit generic host interfaces microcircuit, with an...
DSCC-VID-V62/03668 REV A
March 12, 2008
MICROCIRCUIT, DIGITAL, CMOS, EMBEDDED TEST-BUS CONTROLLER, IEEE STD 1149.1 (JTAG) TAP MASTERS WITH 8-BIT GENERIC HOST INTERFACES, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance embedded test-bus controller, IEEE Std 1149.1 (JTAG) TAP masters with 8-bit generic host interfaces microcircuit, with an...
November 3, 2003
MICROCIRCUIT, DIGITAL, CMOS, EMBEDDED TEST-BUS CONTROLLER, IEEE STD 1149.1 (JTAG) TAP MASTERS WITH 8-BIT GENERIC HOST INTERFACES, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement