DLA - DSCC-VID-V62/03668 REV B
MICROCIRCUIT, DIGITAL, CMOS, EMBEDDED TEST-BUS CONTROLLER, IEEE STD 1149.1 (JTAG) TAP MASTERS WITH 8-BIT GENERIC HOST INTERFACES, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 22 December 2014 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This drawing documents the general requirements of a high performance embedded test-bus controller, IEEE Std 1149.1 (JTAG) TAP masters with 8-bit generic host interfaces microcircuit, with an operating temperature range of -40°C to +85°C.
Document History
May 26, 2020
MICROCIRCUIT, DIGITAL, CMOS, EMBEDDED TEST-BUS CONTROLLER, IEEE STD 1149.1 (JTAG) TAP MASTERS WITH 8-BIT GENERIC HOST INTERFACES, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance embedded test-bus controller, IEEE Std 1149.1 (JTAG) TAP masters with 8-bit generic host interfaces microcircuit, with an...
DSCC-VID-V62/03668 REV B
December 22, 2014
MICROCIRCUIT, DIGITAL, CMOS, EMBEDDED TEST-BUS CONTROLLER, IEEE STD 1149.1 (JTAG) TAP MASTERS WITH 8-BIT GENERIC HOST INTERFACES, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance embedded test-bus controller, IEEE Std 1149.1 (JTAG) TAP masters with 8-bit generic host interfaces microcircuit, with an...
March 12, 2008
MICROCIRCUIT, DIGITAL, CMOS, EMBEDDED TEST-BUS CONTROLLER, IEEE STD 1149.1 (JTAG) TAP MASTERS WITH 8-BIT GENERIC HOST INTERFACES, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance embedded test-bus controller, IEEE Std 1149.1 (JTAG) TAP masters with 8-bit generic host interfaces microcircuit, with an...
November 3, 2003
MICROCIRCUIT, DIGITAL, CMOS, EMBEDDED TEST-BUS CONTROLLER, IEEE STD 1149.1 (JTAG) TAP MASTERS WITH 8-BIT GENERIC HOST INTERFACES, MONOLITHIC SILICON
A description is not available for this item.