ISO/IEC 23270
Information technology - Programming languages - C#
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 September 2006 |
| Status: | inactive |
| Page Count: | 548 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
This International Standard specifies the form and establishes the interpretation of programs written in the C# programming language. It specifies
- The representation of C# programs;
- The syntax and constraints of the C# language;
- The semantic rules for interpreting C# programs;
- The restrictions and limits imposed by a conforming implementation of C#. This International Standard does not specify
- The mechanism by which C# programs are transformed for use by a data-processing system;
- The mechanism by which C# applications are invoked for use by a data-processing system;
- The mechanism by which input data are transformed for use by a C# application;
- The mechanism by which output data are transformed after being produced by a C# application;
- The size or complexity of a program and its data that will exceed the capacity of any specific dataprocessing system or the capacity of a particular processor;
- All minimal requirements of a data-processing system that is capable of supporting a conforming implementation.
Document History
December 1, 2018
Information technology - Programming languages - C#
This specification describes the form and establishes the interpretation of programs written in the C# programming language. It describes
• The representation of C# programs;
• The syntax and...
ISO/IEC 23270
September 1, 2006
Information technology - Programming languages - C#
This International Standard specifies the form and establishes the interpretation of programs written in the C# programming language. It specifies
The representation of C# programs;
The syntax and...
April 1, 2003
Information Technology - C# Language Specification
A description is not available for this item.