CSA - C380-08
Test procedure for the measurement of energy consumption of set-top boxes (STBs)
| Organization: | CSA |
| Publication Date: | 1 March 2008 |
| Status: | inactive |
| Page Count: | 34 |
scope:
This Standard specifies the test method for measuring and calculating the energy consumption of set-top boxes (STBs), whose primary function is video reception and delivery.
In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Document History