DIN EN 4630

Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1050 MPa; German and English version EN 4630:2007

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 2008
Status: inactive
Page Count: 14
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to:

Steel FE-PM 3504 (X4CrNiMo16-5-1)

Air melted

Hardened and tempered

Forgings

De ≤ 200 mm

900 MPa ≤ Rm ≤ 1 050 MPa

for aerospace applications.

Document History

July 1, 2021
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1050 MPa; German and English version prEN 4630:2021
A description is not available for this item.
December 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - D e ≤ 200 mm - 900 MPa ≤ R m ≤ 1050 MPa; German and English version EN 4630:2014
This standard specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Forgings De ≤ 200 mm 900 MPa ≤ Rm ≤ 1 050 MPa for aerospace applications. NOTE...
February 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - D e ≤ 200 mm - 900 MPa ≤ R m ≤ 1050 Mpa; German and English version FprEN 4630:2013
A description is not available for this item.
DIN EN 4630
April 1, 2008
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1050 MPa; German and English version EN 4630:2007
This standard specifies the requirements relating to: Steel FE-PM 3504 (X4CrNiMo16-5-1) Air melted Hardened and tempered Forgings De ≤ 200 mm 900 MPa ≤ Rm ≤ 1 050 MPa for aerospace...
October 1, 2007
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1050 MPa; German and English version prEN 4630:2007
A description is not available for this item.
Advertisement