DIN EN 4630
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - D e ≤ 200 mm - 900 MPa ≤ R m ≤ 1050 Mpa; German and English version FprEN 4630:2013
inactive
| Organization: | DIN |
| Publication Date: | 1 February 2014 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Steels): | 49.025.10 |
Document History
July 1, 2021
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1050 MPa; German and English version prEN 4630:2021
A description is not available for this item.
December 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - D e ≤ 200 mm - 900 MPa ≤ R m ≤ 1050 MPa; German and English version EN 4630:2014
This standard specifies the requirements relating to:
Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Forgings De ≤ 200 mm 900 MPa ≤ Rm ≤ 1 050 MPa
for aerospace applications.
NOTE...
DIN EN 4630
February 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - D e ≤ 200 mm - 900 MPa ≤ R m ≤ 1050 Mpa; German and English version FprEN 4630:2013
A description is not available for this item.
April 1, 2008
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1050 MPa; German and English version EN 4630:2007
This standard specifies the requirements relating to:
Steel FE-PM 3504 (X4CrNiMo16-5-1)
Air melted
Hardened and tempered
Forgings
De ≤ 200 mm
900 MPa ≤ Rm ≤ 1 050 MPa
for aerospace...
October 1, 2007
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1050 MPa; German and English version prEN 4630:2007
A description is not available for this item.