ISO 21079-1
Chemical analysis of refractories containing alumina, zirconia and silica — Refractories containing 5 % to 45 % of ZrO2 (alternative to the X-ray fluorescence method) — Part 1: Apparatus, reagents and dissolution
| Organization: | ISO |
| Publication Date: | 15 April 2008 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Chemical analysis): | 71.040.40 |
| ICS Code (Refractories): | 81.080 |
scope:
This part of ISO 21079 specifies methods for the chemical analysis of AZS (alumina, zirconia, and silica) refractory products (containing 5 % to 45 % of ZrO2) and raw materials, using traditional ("wet") methods, inductively coupled plasma atomic emission (ICP-AE) spectrometry and flame atomic absorption (FAA) spectrometry. It covers apparatus, reagents and dissolution methods[1].
This part of ISO 21079 is not applicable to MgO-based refractories.
[1]This part of ISO 21079 gives alternatives to the X-ray fluorescence (XRF) method given in ISO 12677.
Document History