FORD WSS-M1L137-A

CABLE, PRIMARY LOW TENSION, 150 °C ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 7 February 2008
Status: active
Page Count: 3
scope:

The material defined by this specification is a low tension stranded cable rated for 60 volts rms. The cable is similar to SAE J1128 Type HTS (heavy duty thermoset). The insulation will have a 150 °C classification rating.

Document History

September 1, 2022
CABLE, PRIMARY LOW TENSION, 150 °C ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low tension stranded cable rated for 60 volts rms. The cable is similar to SAE J1128 Type HTS (heavy duty thermoset). The insulation will have a 150 °C...
FORD WSS-M1L137-A
February 7, 2008
CABLE, PRIMARY LOW TENSION, 150 °C ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low tension stranded cable rated for 60 volts rms. The cable is similar to SAE J1128 Type HTS (heavy duty thermoset). The insulation will have a 150 °C...

References

Advertisement