FORD - WSS-M1L137-A
CABLE, PRIMARY LOW TENSION, 150 °C ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 1 September 2022 |
| Status: | active |
| Page Count: | 3 |
scope:
The material defined by this specification is a low tension stranded cable rated for 60 volts rms. The cable is similar to SAE J1128 Type HTS (heavy duty thermoset). The insulation will have a 150 °C classification rating.
Document History
WSS-M1L137-A
September 1, 2022
CABLE, PRIMARY LOW TENSION, 150 °C ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low tension stranded cable rated for 60 volts rms. The cable is similar to SAE J1128 Type HTS (heavy duty thermoset). The insulation will have a 150 °C...
February 7, 2008
CABLE, PRIMARY LOW TENSION, 150 °C ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low tension stranded cable rated for 60 volts rms. The cable is similar to SAE J1128 Type HTS (heavy duty thermoset). The insulation will have a 150 °C...