ISO 6395

Earth-moving machinery - Determination of sound power level - Dynamic test conditions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 March 2008
Status: active
Page Count: 23
ICS Code (Earth-moving machinery): 53.100
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This International Standard specifies a method for determining the noise emitted to the environment by earthmoving machinery, measured in terms of the A-weighted sound power level while the machine is operating under dynamic test conditions.

It is applicable to earth-moving machinery as specified in Annex A and as defined in ISO 6165.

Document History

ISO 6395
March 15, 2008
Earth-moving machinery - Determination of sound power level - Dynamic test conditions
This International Standard specifies a method for determining the noise emitted to the environment by earthmoving machinery, measured in terms of the A-weighted sound power level while the machine...
December 15, 1996
Acoustics - Measurement of exterior noise emitted by earth-moving machinery - Dynamic test conditions AMENDMENT I
This International Standard describes a method for determining the noise emitted to the environment by earth-moving machinery in terms of the A-weighted sound power level while the machine is working...
September 1, 1988
Acoustics - Measurement of Exterior Noise Emitted by Earth-Moving Machinery - Dynamic Test Conditions ; (SAE J 2104)
A description is not available for this item.

References

Advertisement