ISO 6393

Earth-moving machinery — Determination of sound power level — Stationary test conditions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 March 2008
Status: active
Page Count: 16
ICS Code (Earth-moving machinery): 53.100
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This International Standard specifies a method for determining the noise emitted to the environment by earth-moving machinery, measured in terms of the A-weighted sound power level while the machine is stationary and with the engine operating at the rated speed under no-load conditions.

It is applicable to earth-moving machinery as specified in Annex A and as defined in ISO 6165.

Document History

ISO 6393
March 15, 2008
Earth-moving machinery — Determination of sound power level — Stationary test conditions
This International Standard specifies a method for determining the noise emitted to the environment by earth-moving machinery, measured in terms of the A-weighted sound power level while the machine...
November 15, 1998
Acoustics - Measurement of Exterior Noise Emitted by Earth-Moving Machinery - Stationary Test Conditions
A description is not available for this item.
January 1, 1985
Acoustics - Measurement of Airborne Noise Emitted by Earth-Moving Machinery - Method for Determining Compliance with Limits for Exterior Noise - Stationary Test Condition; (SAE J 2102)
A description is not available for this item.

References

Advertisement