ISO 6394
Earth-moving machinery — Determination of emission sound pressure level at operator’s position — Stationary test conditions TECHNICAL CORRIGENDUM 1
| Organization: | ISO |
| Publication Date: | 15 May 2009 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Earth-moving machinery): | 53.100 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
scope:
This International Standard specifies a method for determining the emission sound pressure level of earthmoving machinery at the operator's position, measured in terms of the time-averaged A-weighted emission sound pressure level while the machine is stationary with the engine operating at the rated speed under noload conditions.
It is applicable to earth-moving machinery as defined in ISO 6165 and specified in ISO 6393:2008, Annex A.
Document History