NPFC - MIL-PRF-19500/683
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT, N-CHANNEL, RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TYPE 2N7467U2, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
| Organization: | NPFC |
| Publication Date: | 11 April 2008 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This specification covers the performance requirements for an N-channel, enhancement-mode power MOSFET transistor with radiation hardened total dose and single event (SEE) effects ratings, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500. See 6.5 for JANHC and JANKC die versions.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History