NPFC - MIL-PRF-19500/683
TRANSISTOR, FIELD EFFECT, N-CHANNEL, RADIATION HARDENED, ENCAPSULATED (SURFACE MOUNT AND CARRIER BOARD PACKAGES), TYPE 2N7467, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
| Organization: | NPFC |
| Publication Date: | 8 April 2020 |
| Status: | active |
| Page Count: | 27 |
scope:
Scope.
This specification covers the performance requirements for an N-channel, enhancement-mode power MOSFET transistor with radiation hardened total dose and single event (SEE) effects ratings, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). Two levels of product assurance (JANTXV and JANS) are provided for each encapsulated device. Provisions for radiation hardness assurance (RHA) to four radiation levels ("R", "F", "G", and "H") are provided for JANTXV and JANS product assurance levels. See 6.7 for JANHC and JANKC die versions.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History