TIA-785

100 Mb/s Physical Layer Medium Dependent Sublayer and 1-Mb/s Auto- Negotiation on 850nm Fiber Optics

inactive
Buy Now
Organization: TIA
Publication Date: 1 May 2001
Status: inactive
Page Count: 46
scope:

This Standard specifies the 100BASE-X PMD (including MDI) and fiber optic medium for a short wavelength, multimode fiber, 100BASE-SX. In order to form a complete 100BASE-SX Physical Layer it shall be integrated with the 100BASE-X and PMA in accordance with clause 24 of IEEE Std. 802.3-1998, which is assumed incorporated by reference. As such, the 100BASE-SX PMD shall comply with the PMD service interface according to clause 24.4.1 of IEEE Std. 802.3-1998.

This Standard also specifies the Media Conversion Sublayer, which extends the Auto-Negotiation function defined in IEEE Std. 802.3-1998 to fiber optic media. With the introduction of the Media Conversion Sublayer, devices sharing a fiber optic link segment can configure automatically to take advantage of their full capabilities. By exchanging information during an initialization phase, the link partners determine the operational capabilities of each other, and choose one based on a priority resolution function defined in this Standard. The supported management capabilities allow enabling and disabling the Auto-Negotiation function. It also forces a specific operational data rate and duplex mode. The Media Conversion Sublayer extends the Parallel Detection function to the fiber optic environment. The Parallel Detection function allows for the recognition of 10BASE-FL and 100BASE-SX compatible devices, even when those devices do not include the Auto-Negotiation function. This Standard is intended for LED based systems only.

Document History

December 23, 2002
100 Mb/s Physical Layer Medium Dependent Sublayer and 10 Mb/s and 100 Mb/s Auto-Negotiation on 850 nm Fiber Optics Addendum 1
A description is not available for this item.
December 23, 2002
100 Mb/s Layer Medium Dependent Sublayer and 10 Mb/s and 100 Mb/s Auto-Negotiation on 850nm Fiber Optics-Addendum 1
PURPOSE AND SCOPE The purpose of this Addendum is to remove Section 4.3.2.8 "Receive electrical 3 dB upper cutoff frequency" and related references within ANSI/TIA/EIA-785-2001, and to correct two...
June 6, 2002
100 Mb/s Physical Layer Medium Dependent Sublayer and 10 Mb/s and 100 Mb/s Auto-Negotiation on 850 nm Fiber Optics
A description is not available for this item.
May 24, 2001
100 Mb/s Physical Layer Medium Dependent Sublayer and 10 Mb/s and 100 Mb/s Auto-Negotiation on 850 nm Fiber Optics
A description is not available for this item.
May 1, 2001
100 Mb/s Physical Layer Medium Dependent Sublayer and 1-Mb/s Auto-Negotiation on 850nm Fiber Optics
This Standard specifies the 100BASE-X PMD (including MDI) and fiber optic medium for a short wavelength, multimode fiber, 100BASE-SX. In order to form a complete 100BASE-SX Physical Layer it shall be...
TIA-785
May 1, 2001
100 Mb/s Physical Layer Medium Dependent Sublayer and 1-Mb/s Auto- Negotiation on 850nm Fiber Optics
This Standard specifies the 100BASE-X PMD (including MDI) and fiber optic medium for a short wavelength, multimode fiber, 100BASE-SX. In order to form a complete 100BASE-SX Physical Layer it shall be...

References

Advertisement