TIA-785
100 Mb/s Physical Layer Medium Dependent Sublayer and 10 Mb/s and 100 Mb/s Auto-Negotiation on 850 nm Fiber Optics
inactive
Buy Now
| Organization: | TIA |
| Publication Date: | 6 June 2002 |
| Status: | inactive |
| Page Count: | 48 |
Document History
December 23, 2002
100 Mb/s Physical Layer Medium Dependent Sublayer and 10 Mb/s and 100 Mb/s Auto-Negotiation on 850 nm Fiber Optics Addendum 1
A description is not available for this item.
December 23, 2002
100 Mb/s Layer Medium Dependent Sublayer and 10 Mb/s and 100 Mb/s Auto-Negotiation on 850nm Fiber Optics-Addendum 1
PURPOSE AND SCOPE
The purpose of this Addendum is to remove Section 4.3.2.8 "Receive electrical 3 dB upper cutoff frequency" and related references within ANSI/TIA/EIA-785-2001, and to correct two...
TIA-785
June 6, 2002
100 Mb/s Physical Layer Medium Dependent Sublayer and 10 Mb/s and 100 Mb/s Auto-Negotiation on 850 nm Fiber Optics
A description is not available for this item.
May 24, 2001
100 Mb/s Physical Layer Medium Dependent Sublayer and 10 Mb/s and 100 Mb/s Auto-Negotiation on 850 nm Fiber Optics
A description is not available for this item.
May 1, 2001
100 Mb/s Physical Layer Medium Dependent Sublayer and 1-Mb/s Auto-Negotiation on 850nm Fiber Optics
This Standard specifies the 100BASE-X PMD (including MDI) and fiber optic medium for a short wavelength, multimode fiber, 100BASE-SX. In order to form a complete 100BASE-SX Physical Layer it shall be...
May 1, 2001
100 Mb/s Physical Layer Medium Dependent Sublayer and 1-Mb/s Auto- Negotiation on 850nm Fiber Optics
This Standard specifies the 100BASE-X PMD (including MDI) and fiber optic medium for a short wavelength, multimode fiber, 100BASE-SX. In order to form a complete 100BASE-SX Physical Layer it shall be...