DLA - DSCC-DWG-90032 REV A

FUSE, CARTRIDGE, INSTRUMENT TYPE, 5 MM X 20 MM, TIME LAG, LOW-BREAKING CAPACITY

inactive
Organization: DLA
Publication Date: 5 June 2000
Status: inactive
Page Count: 12
scope:

This drawing describes the requirements for a family of metric 5 × 20 millimeter, time lag, low-breaking capacity, characteristic symbol T fuses for use in overcurrent protection.

intended Use:

Fuses conforming to this drawing are intended for use when military specifications do not exist and qualified military fuses that will perform the required function are not available for OEM... View More

Document History

FUSE, CARTRIDGE, INSTRUMENT TYPE, 5 MM X 20 MM, TIME LAG, LOW-BREAKING CAPACITY
A description is not available for this item.
DSCC-DWG-90032 REV A
June 5, 2000
FUSE, CARTRIDGE, INSTRUMENT TYPE, 5 MM X 20 MM, TIME LAG, LOW-BREAKING CAPACITY
Fuses conforming to this drawing are intended for use when military specifications do not exist and qualified military fuses that will perform the required function are not available for OEM...
February 28, 1991
FUSE, CARTRIDGE, INSTRUMENT TYPE, 5 MM X 20 MM, TIME LAG, LOW-BREAKING CAPACITY
This drawing describes the requirements for a family of metric 5 × 20 millimeter, time-lag, low-breaking capacity, characteristic symbol T fuses for use in overcurrent protection. The complete PIN...
Advertisement