DLA - DSCC-DWG-90032 REV B CANC NOTICE
FUSE, CARTRIDGE, INSTRUMENT TYPE, 5 MM X 20 MM, TIME LAG, LOW-BREAKING CAPACITY
inactive, Most Current
| Organization: | DLA |
| Publication Date: | 17 July 2001 |
| Status: | inactive |
| Page Count: | 1 |
Document History
DSCC-DWG-90032 REV B CANC NOTICE
July 17, 2001
FUSE, CARTRIDGE, INSTRUMENT TYPE, 5 MM X 20 MM, TIME LAG, LOW-BREAKING CAPACITY
A description is not available for this item.
June 5, 2000
FUSE, CARTRIDGE, INSTRUMENT TYPE, 5 MM X 20 MM, TIME LAG, LOW-BREAKING CAPACITY
Fuses conforming to this drawing are intended for use when military specifications do not exist and qualified military fuses that will perform the required function are not available for OEM...
February 28, 1991
FUSE, CARTRIDGE, INSTRUMENT TYPE, 5 MM X 20 MM, TIME LAG, LOW-BREAKING CAPACITY
This drawing describes the requirements for a family of metric 5 × 20 millimeter, time-lag, low-breaking capacity, characteristic symbol T fuses for use in overcurrent protection.
The complete PIN...