ASTM International - ASTM D2693-07(2012)
Standard Specification for Ethylene Glycol (Withdrawn 2021)
| Organization: | ASTM International |
| Publication Date: | 1 July 2012 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Solvents): | 87.060.30 |
scope:
1.1 This specification covers ethylene glycol for use in the preparation of surface coatings.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E29.
1.4 For specific hazard information and guidance, consult the supplier's Material Safety Data Sheet.
abstract:
This specification establishes the properties and requirements for ethylene glycol for use in the preparation of surface coatings. The material shall be appropriately sampled and tested, and shall... View More
Document History