DOD - SMD 5962-06204

MICROCIRCUIT, HYBRID, LINEAR, VOLTAGE REGULATOR, 3 A and 5 A OUTPUT CURRENT, LOW DROP OUT

inactive
Buy Now
Organization: DOD
Publication Date: 4 March 2008
Status: inactive
Page Count: 15
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 3, 2008
MICROCIRCUIT, HYBRID, LINEAR, VOLTAGE REGULATOR, 3 A and 5 A OUTPUT CURRENT, LOW DROP OUT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-06204
March 4, 2008
MICROCIRCUIT, HYBRID, LINEAR, VOLTAGE REGULATOR, 3 A and 5 A OUTPUT CURRENT, LOW DROP OUT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...

References

Advertisement