ISO 7637-2

Road vehicles — Electrical disturbances from conduction and coupling — Part 2: Electrical transient conduction along supply lines only AMENDMENT 1

inactive
Buy Now
Organization: ISO
Publication Date: 1 February 2008
Status: inactive
Page Count: 42
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of ISO 7637 specifies bench tests for testing the compatibility to conducted electrical transients of equipment installed on passenger cars and light commercial vehicles fitted with a 12 V electrical system or commercial vehicles fitted with a 24 V electrical system - for both injection and the measurement of transients. Failure mode severity classification for immunity to transients is also given. It is applicable to these types of road vehicle, independent of the propulsion system (e.g. spark ignition or diesel engine, or electric motor).

Document History

June 18, 2021
Road vehicles — Electrical disturbances by conduction and coupling — Part 2: Electrical transient conduction along supply lines
This part of ISO 7637 specifies test methods and procedures to ensure the compatibility to conducted electrical transients of equipment installed on road vehicles fitted with 12 V, 24 V or 48 V...
March 1, 2011
Road vehicles - Electrical disturbances from conduction and coupling - Part 2: Electrical transient conduction along supply lines only
This part of ISO 7637 specifies test methods and procedures to ensure the compatibility to conducted electrical transients of equipment installed on passenger cars and commercial vehicles fitted with...
ISO 7637-2
February 1, 2008
Road vehicles — Electrical disturbances from conduction and coupling — Part 2: Electrical transient conduction along supply lines only AMENDMENT 1
This part of ISO 7637 specifies bench tests for testing the compatibility to conducted electrical transients of equipment installed on passenger cars and light commercial vehicles fitted with a 12 V...
June 15, 2004
Road Vehicles - Electrical Disturbance by Conduction and Coupling - Part 2: Commercial Vehicles with Nominal 24 V Supply Voltage - Electrical Transient Conduction Along Supply Lines Only First Edition
This part of ISO 7637 specifies bench tests for testing the compatibility to conducted electrical transients of equipment installed on passenger cars and light commercial vehicles fitted with a 12 V...
June 1, 1990
Road Vehicles - Electrical Disturbance by Conduction and Coupling - Part 2: Commercial Vehicles with Nominal 24 V Supply Voltage - Electrical Transient Conduction Along Supply Lines Only
A description is not available for this item.

References

Advertisement