ISO 7637-2
Road Vehicles - Electrical Disturbance by Conduction and Coupling - Part 2: Commercial Vehicles with Nominal 24 V Supply Voltage - Electrical Transient Conduction Along Supply Lines Only First Edition
| Organization: | ISO |
| Publication Date: | 15 June 2004 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This part of ISO 7637 specifies bench tests for testing the compatibility to conducted electrical transients of equipment installed on passenger cars and light commercial vehicles fitted with a 12 V electrical system or commercial vehicles fitted with a 24 V electrical system - for both injection and the measurement of transients. Failure mode severity classification for immunity to transients is also given. It is applicable to these types of road vehicle, independent of the propulsion system (e.g. spark ignition or diesel engine, or electric motor).
Document History