GMW15407

Engine Coolant Hose, Non-Reinforced

inactive
Buy Now
Organization: GMW
Publication Date: 1 March 2008
Status: inactive
Page Count: 4
scope:

This standard covers the material requirements of Ethylene-Propylene-Diene (EPDM) engine coolant hose without reinforcement, used to connect radiator with surge tank. The performance requirements are defined by additional performance specifications.

These engine coolant hoses are intended to withstand the effects of solutions containing corrosion inhibitors and glycols and operating under low pressure conditions at continuous operating temperatures from -40°C to maximum temperatures of +125°C.

The hoses shall be made from Ethylene-Propylene-Diene to meet the requirements of this specification.

Document History

October 1, 2019
Engine Coolant Hose, Non-Reinforced
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
January 1, 2014
Engine Coolant Hose, Non-Reinforced
This standard covers the material requirements of Ethylene Propylene Diene Monomer (EPDM) engine coolant hose without reinforcement, used to connect radiator with surge tank. The performance...
GMW15407
March 1, 2008
Engine Coolant Hose, Non-Reinforced
This standard covers the material requirements of Ethylene-Propylene-Diene (EPDM) engine coolant hose without reinforcement, used to connect radiator with surge tank. The performance requirements are...

References

Advertisement