GMW15407
Engine Coolant Hose, Non-Reinforced
| Organization: | GMW |
| Publication Date: | 1 October 2019 |
| Status: | active |
| Page Count: | 5 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Material Description.
Materials covered by this standard are divided into the following types.
Type A.
Ethylene Propylene Diene Monomer (EPDM) coolant hose sulphur or peroxide cured, capable of operating to a range of temperatures from -40 °C to a maximum continuous temperature limit of 100 °C, and a peak temperature of 130 °C. Hoses are not suitable for applications involving direct contact with metal fittings.
Type B.
Drawing defined (e.g., using SAE J200 or ASTM D2000 line call out).
Symbols.
Not applicable.
Applicability.
Degassing hoses/vent hoses in the water circuit.
Remarks.
None.
Document History