CENELEC - EN 50152-1

Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 1: Single-phase circuit-breakers with Un above 1 kV

inactive
Organization: CENELEC
Publication Date: 1 December 2007
Status: inactive
Page Count: 56
ICS Code (Railway engineering in general): 45.020
ICS Code (Electric traction equipment): 29.280

Document History

November 1, 2012
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 1: Circuit-breakers with nominal voltage above 1 kV
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are: — for indoor or outdoor fixed installations in tractions systems, and — operated...
November 1, 2012
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 1: Circuit-breakers with nominal voltage above 1 kV
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are: - for indoor or outdoor fixed installations in tractions systems, and - operated...
EN 50152-1
December 1, 2007
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 1: Single-phase circuit-breakers with Un above 1 kV
A description is not available for this item.
June 1, 1997
Railway Applications - Fixed Installations Particular Requirements for a.c. Switchgear - Part 1: Single-Phase Circuit-Breakers with Um Above 1 kV
A description is not available for this item.

References

Advertisement