CENELEC - EN 50152-1
Railway Applications - Fixed Installations Particular Requirements for a.c. Switchgear - Part 1: Single-Phase Circuit-Breakers with Um Above 1 kV
inactive
| Organization: | CENELEC |
| Publication Date: | 1 June 1997 |
| Status: | inactive |
| Page Count: | 35 |
| ICS Code (Railway engineering): | 45 |
Document History
November 1, 2012
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 1: Circuit-breakers with nominal voltage above 1 kV
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are:
— for indoor or outdoor fixed installations in tractions systems, and
— operated...
November 1, 2012
Railway applications - Fixed installations - Particular requirements for alternating current switchgear - Part 1: Circuit-breakers with nominal voltage above 1 kV
This EN 50152-1 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are:
- for indoor or outdoor fixed installations in tractions systems, and
- operated...
December 1, 2007
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 1: Single-phase circuit-breakers with Un above 1 kV
A description is not available for this item.
EN 50152-1
June 1, 1997
Railway Applications - Fixed Installations Particular Requirements for a.c. Switchgear - Part 1: Single-Phase Circuit-Breakers with Um Above 1 kV
A description is not available for this item.