ISO 14116

Protective clothing — Protection against heat and flame — Limited flame spread materials, material assemblies and clothing

inactive
Buy Now
Organization: ISO
Publication Date: 15 April 2008
Status: inactive
Page Count: 14
ICS Code (Protective clothing): 13.340.10
scope:

This International Standard specifies the performance requirements for the limited flame spread properties of materials, material assemblies and protective clothing in order to reduce the possibility of the clothing burning and thereby itself constituting a hazard. Additional requirements for clothing are also specified.

Protective clothing complying with this International Standard is intended to protect workers against occasional and brief contact with small igniting flames, in circumstances where there is no significant heat hazard and without the presence of another type of heat. When protection against heat hazards is necessary in addition to protection against limited spread flammability, then standards, such as ISO 11612, are more appropriate.

A classification system is given for materials, material assemblies and garments which are tested according to ISO 15025:2000, Procedure A.

Document History

August 22, 2023
Protective clothing — Protection against flame — Limited flame spread materials, material assemblies and clothing
This document specifies the performance requirements for the limited flame spread properties of all materials, all material assemblies, and protective clothing in order to reduce the possibility of...
July 1, 2015
Protective clothing - Protection against flame - Limited flame spread materials, material assemblies and clothing
This International Standard specifies the performance requirements for the limited flame spread properties of all materials, all material assemblies, and protective clothing in order to reduce the...
ISO 14116
April 15, 2008
Protective clothing — Protection against heat and flame — Limited flame spread materials, material assemblies and clothing
This International Standard specifies the performance requirements for the limited flame spread properties of materials, material assemblies and protective clothing in order to reduce the possibility...

References

Advertisement