FORD WSK-M4D791-A3

ABS + POLYCARBONATE (ABS+PC) BLEND, MEDIUM HEAT RESISTANT, IMPROVED LOW TEMPERATURE IMPACT MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 14 March 2008
Status: inactive
Page Count: 6
scope:

The material defined by this specification is a medium heat resistant molding compound based on acrylonitrile/butadiene/styrene + polycarbonate blend (ABS+PC) with improved low temperature impact. 

Document History

FORD WSK-M4D791-A3
March 14, 2008
ABS + POLYCARBONATE (ABS+PC) BLEND, MEDIUM HEAT RESISTANT, IMPROVED LOW TEMPERATURE IMPACT MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a medium heat resistant molding compound based on acrylonitrile/butadiene/styrene + polycarbonate blend (ABS+PC) with improved low temperature impact. 
February 24, 2006
ABS + POLYCARBONATE (ABS+PC) BLEND, MEDIUM HEAT RESISTANT, IMPROVED LOW TEMPERATURE IMPACT MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a medium heat resistant molding compound based on acrylonitrile/butadiene/styrene + polycarbonate blend (ABS+PC) with improved low temperature impact.  
June 1, 1992
ABS+ POLYCARBONATE (ABS +PC) BLEND, MEDIUM HEAT RESISTANT, IMPROVED LOW TEMPERATURE IMPACT MOLDING COMPOUND, EXTERIOR
1. SCOPE The material defined by this specification is a medium heat resistant molding compound based on acrylonitrile/butadiene/styrene + polycarbonate blend (ABS+ PC) with improved low temperature...

References

Advertisement