FORD WSK-M4D791-A3
ABS+ POLYCARBONATE (ABS +PC) BLEND, MEDIUM HEAT RESISTANT, IMPROVED LOW TEMPERATURE IMPACT MOLDING COMPOUND, EXTERIOR
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 1 June 1992 |
| Status: | inactive |
| Page Count: | 7 |
scope:
1. SCOPE
The material defined by this specification is a medium heat resistant molding compound based on acrylonitrile/butadi
Document History
March 14, 2008
ABS + POLYCARBONATE (ABS+PC) BLEND, MEDIUM HEAT RESISTANT, IMPROVED LOW TEMPERATURE IMPACT MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a medium heat resistant molding compound based on acrylonitrile/butadiene/styrene + polycarbonate blend (ABS+PC) with improved low temperature impact.
February 24, 2006
ABS + POLYCARBONATE (ABS+PC) BLEND, MEDIUM HEAT RESISTANT, IMPROVED LOW TEMPERATURE IMPACT MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a medium heat resistant molding compound based on acrylonitrile/butadiene/styrene + polycarbonate blend (ABS+PC) with improved low temperature impact.
FORD WSK-M4D791-A3
June 1, 1992
ABS+ POLYCARBONATE (ABS +PC) BLEND, MEDIUM HEAT RESISTANT, IMPROVED LOW TEMPERATURE IMPACT MOLDING COMPOUND, EXTERIOR
1. SCOPE The material defined by this specification is a medium heat resistant molding compound based on acrylonitrile/butadiene/styrene + polycarbonate blend (ABS+ PC) with improved low temperature...