ARMY - UFGS-23 52 00

HEATING BOILERS

active, Most Current
Organization: ARMY
Publication Date: 1 April 2008
Status: active
Page Count: 79
scope:

NOTE:

This guide specification covers the requirements for packaged hot water and steam boiler systems (oil, gas or combination oil/gas fired) of up to 6000 kW (20,000,000 Btuh) output capacity. The hot water boiler systems operate at water temperatures below 120 degrees C (250 degrees F) and water working pressures less than 1100 kPa (160 psi). The steam heating systems operate up to 100 kPa (15 psig).

Document History

UFGS-23 52 00
April 1, 2008
HEATING BOILERS
NOTE: This guide specification covers the requirements for packaged hot water and steam boiler systems (oil, gas or combination oil/gas fired) of up to 6000 kW (20,000,000 Btuh) output capacity. The...
April 1, 2008
HEATING BOILERS
NOTE: This guide specification covers the requirements for packaged hot water and steam boiler systems (oil, gas or combination oil/gas fired) of up to 6000 kW 20,000,000 Btuh output capacity. The...

References

Advertisement