ARMY - UFGS-23 52 00

HEATING BOILERS

active, Most Current
Buy Now
Organization: ARMY
Publication Date: 1 April 2008
Status: active
Page Count: 82
scope:

NOTE: This guide specification covers the requirements for packaged hot water and steam boiler systems (oil, gas or combination oil/gas fired) of up to 6000 kW 20,000,000 Btuh output capacity. The hot water boiler systems operate at water temperatures below 120 degrees C 250 degrees F and water working pressures less than 1100 kPa 160 psi. The steam heating systems operate up to 100 kPa 15 psig.

Document History

April 1, 2008
HEATING BOILERS
NOTE: This guide specification covers the requirements for packaged hot water and steam boiler systems (oil, gas or combination oil/gas fired) of up to 6000 kW (20,000,000 Btuh) output capacity. The...
UFGS-23 52 00
April 1, 2008
HEATING BOILERS
NOTE: This guide specification covers the requirements for packaged hot water and steam boiler systems (oil, gas or combination oil/gas fired) of up to 6000 kW 20,000,000 Btuh output capacity. The...

References

Advertisement