GMW15580

Acrylonitrile Butadiene Styrene and Polyamide Blends

inactive
Buy Now
Organization: GMW
Publication Date: 1 March 2008
Status: inactive
Page Count: 4
scope:

Material Description.

This specification describes material types of unfilled acrylonitrile butadiene styrene and polyamide blends, which are used in injection components. Code letters, in addition to GMW3013 guidelines, which apply to this specification, are listed below.

Note: Additional characteristics will be indicated by code letters according to the respective specification number. Code letters that may apply to this specification are defined in GMW3013.

Paintability.

Approved paint systems that can be used on this material are listed in the GM Approved Paint on Parts Systems (GM APOPS) database.

Types.

The classification into groups is according to the different properties as described in Table 1, 2, and 3.

Symbols.

The material abbreviation according to ISO 11469 is >ABS+P6<, >ABS+PA6+GF8<, >ABS+PA6+GF15<, or >ABS+PA6+GF20<.

Typical Applications.

Typical applications include interior trim.

Document History

October 1, 2018
Acrylonitrile Butadiene Styrene and Polyamide Blends, UV Stable
Material Description. This specification describes material types of unfilled acrylonitrile butadiene styrene and polyamide blends which are used in injection components. Paintability. Plastics used...
August 1, 2013
Acrylonitrile Butadiene Styrene and Polyamide Blends, UV Stable
Material Description. This specification describes material types of unfilled acrylonitrile butadiene styrene and polyamide blends which are used in injection components. Note: Additional...
May 1, 2010
Acrylonitrile Butadiene Styrene and Polyamide Blends
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW15580
March 1, 2008
Acrylonitrile Butadiene Styrene and Polyamide Blends
Material Description. This specification describes material types of unfilled acrylonitrile butadiene styrene and polyamide blends, which are used in injection components. Code letters, in addition...

References

Advertisement