GMW15580
Acrylonitrile Butadiene Styrene and Polyamide Blends, UV Stable
| Organization: | GMW |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 6 |
scope:
Material Description. This specification describes material types of unfilled acrylonitrile butadiene styrene and polyamide blends which are used in injection components.
Paintability. Plastics used for painted applications are required to meet Paint Performance Requirements for New Plastic Materials per GMW16172. Additionally, painted plastic parts are required to meet Painted Plastic Parts Performance Requirements per GMW14797.
Types. The classification into groups is according to the different properties as described in Table 1 and Table 2.
Symbols. The material abbreviations according to ISO 11469 are shown in Table 1.
Applicability. Typical applications include interior trim.
Document History