GMW14231

Automotive Fabrics

inactive
Buy Now
Organization: GMW
Publication Date: 1 March 2008
Status: inactive
Page Count: 19
scope:

Material Description. Fabrics covered by this specification are made from fibrous textile materials that are knit, woven, non-woven, or nonconventional in structure. This specification also covers laminated fabric constructions.

For requirements for vehicles without solar absorbing glass, contact the appropriate Materials Engineer. All interior materials are developed to be used in vehicles with solar glass, therefore performance may be compromised if used in nonsolar glass vehicles

Symbols. This code defines the material construction and will be assigned by the responsible department.

Typical Applications. This specification describes aesthetic fabrics used for interior trim applications such as seat covers, door trim panels, overhead trim (headliner, visor, sunshade), pillar coverings, windlace fabrics, rear window trim (excluding carpet) and other applications.

Unless otherwise specified, the requirements for windlace fabrics are the same as those for headliner fabrics,

Document History

October 1, 2023
Interior Trim Fabrics
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
November 1, 2021
Interior Trim Fabrics
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
May 1, 2016
Interior Trim Fabrics
Material Description. Interior trim fabrics covered by this specification are made from fibrous textile materials that are knit, woven, non-woven, or non-conventional in structure. This specification...
April 1, 2011
Interior Trim Fabrics
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW14231
March 1, 2008
Automotive Fabrics
Material Description. Fabrics covered by this specification are made from fibrous textile materials that are knit, woven, non-woven, or nonconventional in structure. This specification also covers...
November 1, 2005
Automotive Fabrics
A description is not available for this item.

References

Advertisement