GMW14231
Interior Trim Fabrics
| Organization: | GMW |
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 21 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
Interior trim fabrics covered by this specification are made from fibrous textile materials that are knit, woven, non-woven, or non-conventional in structure. This specification also covers laminated fabric constructions and synthetic suede.
Symbols.
This code defines the material construction and will be assigned by the GM responsible department.
Applicability.
This specification is divided into types relative to the application of the fabric on a part:
• Type A: Covers fabrics used for seating, piping, consoles, and door trim panels.
• Type B: Covers fabrics used for overhead (headliner, visor, sunshade, and pillar).
• Type C: Covers fabrics used for instrument panels and rear window trim.
• Type D: Covers fabric used for cargo compartments.
Note: Light Weight Fabrics and Anti-Squeak Fabrics are approved under GMW16440.
Remarks.
All interior materials are developed to be used in vehicles with solar glass, therefore, performance may be compromised if used in non-solar glass vehicles. For requirements for vehicles without solar absorbing glass, contact the appropriate GM Materials Engineer.
Document History