NPFC - MIL-PRF-19500/544

SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N5152, 2N5154, 2N5152L, 2N5154L, 2N5152U3, 2N5154U3, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCB, JANHCD, JANKCB, JANKCD, JANKCDM, JANKCDD, JANKCDP, JANKCDL, JANKCDR, JANKCDF, JANKCDG, AND JANKCDH

inactive
Buy Now
Organization: NPFC
Publication Date: 12 April 2008
Status: inactive
Page Count: 32
scope:

This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each encapsulated device type and two levels of product assurance are provided for each unencapsulated device type as specified in MIL-PRF-19500. RHA level designators "M", "D", "P", "L," "R", "F", "G", and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

February 22, 2022
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N5152, 2N5154, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
Scope. This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance (JAN, JANTX,...
August 26, 2016
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N5152, 2N5154, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance (JAN, JANTX, JANTXV,...
August 26, 2014
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N5152, 2N5154, 2N5152L, 2N5154L, 2N5152U3, 2N5154U3, JAN, JANTX, JANTXV, JANTXVF, JANTXVR, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCB, JANHCD, JANHCE, JANKCB, JANKCBF, JANKCD, JANKCE, JANKCDM, JANKCDD, JANKCDP, JANKCDL, JANKCDR, JANKCDF, JANKCDG, AND JANKCDH
A description is not available for this item.
July 30, 2010
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N5152, 2N5154, 2N5152L, 2N5154L, 2N5152U3, 2N5154U3, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCB, JANHCD, JANKCB, JANKCD, JANKCDM, JANKCDD, JANKCDP, JANKCDL, JANKCDR, JANKCDF, JANKCDG, AND JANKCDH
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each...
MIL-PRF-19500/544
April 12, 2008
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N5152, 2N5154, 2N5152L, 2N5154L, 2N5152U3, 2N5154U3, JAN, JANTX, JANTXV, JANS, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCB, JANHCD, JANKCB, JANKCD, JANKCDM, JANKCDD, JANKCDP, JANKCDL, JANKCDR, JANKCDF, JANKCDG, AND JANKCDH
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each...
November 3, 2004
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N5152,2N5154,2N5152L, 2N5154L, 2N5152U3,2N5154U3 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each...
March 13, 2003
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES 2N5152, 2N5154, 2N5152L, 2N5154L, 2N5152U3, 2N5154U3 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each...
July 27, 2001
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES 2N5152, 2N5154, 2N5152L, 2N5154L, 2N5152U3, 2N5154U3 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for NPN, silicon, power transistor for use in high-speed power-switching applications. Four levels of product assurance are provided for each...
July 21, 2000
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES 2N5152,2N5154,2N5152L, 2N5154L, 2N5152U3 2N5154U3 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each...
July 25, 1999
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES 2N5152, 2N5154, 2N5152L, 2N5154L, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each...
January 21, 1994
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES 2N5152, 2N5154, 2N5152L, 2N5154L, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
May 3, 1982
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES 2N5152, 2N5154, JAN, JANTX, JANTXV
A description is not available for this item.
August 6, 1980
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES 2N5152, 2N5154 JAN, JANTX AND JANTXV
A description is not available for this item.

References

Advertisement