NPFC - MIL-PRF-19500/544
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES 2N5152,2N5154,2N5152L, 2N5154L, 2N5152U3 2N5154U3 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
| Organization: | NPFC |
| Publication Date: | 21 July 2000 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each encapsulated device type and two levels of product assurance are provided for each unencapsulated device type as specified in MIL-PRF-19500.
Figure 1 (similar to TO-5 and TO-39), figures 2, 3, and 4 (die dimensions), and figure 5 (U3).
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Supply Center Columbus, ATTN: DSCC-VAC, Post. Office. BOX 3990, Columbus, OH 43216-5000, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Document History