IEEE 802

Standard for Local and Metropolitan Area Networks: Overview and Architecture

inactive
Buy Now
Organization: IEEE
Publication Date: 25 March 2004
Status: inactive
Page Count: 11
scope:

1.1 General

Change the text of subclause 1.1 as shown below:

This document serves as the foundation for the family of IEEE 802 standards published by IEEE for Local Area Networks (LANs) and Metropolitan Area Networks (MANS). It contains descriptions of the networks considered as well as a reference model (RM) for protocol standards. A standard for the identification of public, private, prototype, and standard protocols is included, using either Ethertype values or LLC addresses. An Obiect Identifier hierarchy is defined. for use within IEEE 802 to ensure uniform allocation of Obiect Identifiers within IEEE 802 standards.

Document History

September 21, 2023
Local and Metropolitan Area Network: Overview and Architecture Amendment 3: YANG Data Model for EtherTypes
The YANG module containing the EtherType information, including a compact human-readable name and description, for a subset of EtherTypes taken from the IEEE Registration Authority EtherType public...
June 15, 2017
Local and Metropolitan Area Networks: Overview and Architecture Amendment 2: Local Medium Access Control (MAC) Address Usage
Abstract: An optional local medium access control (MAC) address space structure, known as the Structured Local Address Plan (SLAP), is provided in this amendment to IEEE Std 802®-2014 in order to...
February 14, 2017
Local and Metropolitan Area Networks: Overview and Architecture Amendment 1: Allocation of Uniform Resource Name (URN) Values in IEEE 802 Standards
This introduction is not part of IEEE Std 802d-2017, IEEE Standard for Local and Metropolitan Area Networks: Overview and Architecture—Amendment 1: Allocation of Uniform Resource Name (URN) Values in...
June 12, 2014
Local and Metropolitan Area Networks: Overview and Architecture
This standard contains descriptions of the IEEE 802® standards published by the IEEE for frame-based data networks as well as a reference model (RM) for protocol standards. The IEEE 802 architecture...
IEEE 802
March 25, 2004
Standard for Local and Metropolitan Area Networks: Overview and Architecture
1.1 General Change the text of subclause 1.1 as shown below: This document serves as the foundation for the family of IEEE 802 standards published by IEEE for Local Area Networks (LANs) and...
March 25, 2004
Standard for Local and Metropolitan Area Networks: Overview and Architecture
1.1 General Change the text of subclause 1.1 as shown below: This document serves as the foundation for the family of IEEE 802 standards published by IEEE for Local Area Networks (LANs) and...
June 12, 2003
Standard for Local and Metropolitan Area Networks: Overview and Architecture
1.1 General Change the text of subclause 1.1 as shown below: This document serves as the foundation for the family of IEEE 802 standards published by IEEE for Local Area Networks (LANs) and...
June 12, 2003
Standard for Local and Metropolitan Area Networks: Overview and Architecture Amendment I: Ethertypes for Prototype and Vendor-Specific Protocol Development
A description is not available for this item.
December 6, 2001
Standards for Local and Metropolitan Area Networks: Overview and Architecture
A description is not available for this item.
December 6, 2001
Standard for Local and Metropolitan Area Networks: Overview and Architecture
1.1 General Change the text of subclause 1.1 as shown below: This document serves as the foundation for the family of IEEE 802 standards published by IEEE for Local Area Networks (LANs) and...
January 1, 1990
Standards for Local and Metropolitan Area Networks: Overview and Architecture
A description is not available for this item.
April 1, 1955
Proposed Test Code DIRECT= CURRENT CARBON-PILE VOLTAGE REGULATORS for AIRCRAFT
This code covers carbon-pile regulators which regulate voltage on direct-current generators for aircraft. PURPOSE It is the purpose of this code to define uniform acceptable methods of making tests...

References

Advertisement