IEEE 802

Proposed Test Code DIRECT= CURRENT CARBON-PILE VOLTAGE REGULATORS for AIRCRAFT

inactive
Buy Now
Organization: IEEE
Publication Date: 1 April 1955
Status: inactive
Page Count: 16
scope:

This code covers carbon-pile regulators which regulate voltage on direct-current generators for aircraft.

PURPOSE

It is the purpose of this code to define uniform acceptable methods of making tests to determine that the rating, performance and other characteristics of generator voltage regulators for aircraft comply with specifications and application requirements.

Aircraft requirements dictate minimum weight and space, and yet utmost reliability is essential. Weight and space reduction, relative to industrial and other regulators, are generally achieved by sacrifice of life expectancy commensurate with aircraft practices. Aircraft operating conditions vary over a very wide range. These operating condition variations are :

(a) Ambient Temperature

(b) Atmospheric Pressure

(c) Shock

(d) Vibration

(e) Continuous Acceleration

(f) Position (9) Humidity

(h) Corrosive Atmosphere

(i) Sand and Dust Atmosphere

(j) Fungus

(k) Explosive Atmosphere

The necessity for accurate design and manufacture requires that direct measurements to insure reliability and adequate life be an important part of this code. It is recognized that there may be acceptable methods of making tests other than those described; but such other methods may be considered as alternative procedures accepted by agreement between interested parties. Also, the tests outlined herein are not necessarily complete for any specific regulator ; and likewise the requirements in each case will determine the number of tests to be made. The intent is to formalize and standardize common testing insofar as practicable and to provide a source fur convenient reference by those responsible for supervising test procedures.

Document History

September 21, 2023
Local and Metropolitan Area Network: Overview and Architecture Amendment 3: YANG Data Model for EtherTypes
The YANG module containing the EtherType information, including a compact human-readable name and description, for a subset of EtherTypes taken from the IEEE Registration Authority EtherType public...
June 15, 2017
Local and Metropolitan Area Networks: Overview and Architecture Amendment 2: Local Medium Access Control (MAC) Address Usage
Abstract: An optional local medium access control (MAC) address space structure, known as the Structured Local Address Plan (SLAP), is provided in this amendment to IEEE Std 802®-2014 in order to...
February 14, 2017
Local and Metropolitan Area Networks: Overview and Architecture Amendment 1: Allocation of Uniform Resource Name (URN) Values in IEEE 802 Standards
This introduction is not part of IEEE Std 802d-2017, IEEE Standard for Local and Metropolitan Area Networks: Overview and Architecture—Amendment 1: Allocation of Uniform Resource Name (URN) Values in...
June 12, 2014
Local and Metropolitan Area Networks: Overview and Architecture
This standard contains descriptions of the IEEE 802® standards published by the IEEE for frame-based data networks as well as a reference model (RM) for protocol standards. The IEEE 802 architecture...
March 25, 2004
Standard for Local and Metropolitan Area Networks: Overview and Architecture
1.1 General Change the text of subclause 1.1 as shown below: This document serves as the foundation for the family of IEEE 802 standards published by IEEE for Local Area Networks (LANs) and...
March 25, 2004
Standard for Local and Metropolitan Area Networks: Overview and Architecture
1.1 General Change the text of subclause 1.1 as shown below: This document serves as the foundation for the family of IEEE 802 standards published by IEEE for Local Area Networks (LANs) and...
June 12, 2003
Standard for Local and Metropolitan Area Networks: Overview and Architecture
1.1 General Change the text of subclause 1.1 as shown below: This document serves as the foundation for the family of IEEE 802 standards published by IEEE for Local Area Networks (LANs) and...
June 12, 2003
Standard for Local and Metropolitan Area Networks: Overview and Architecture Amendment I: Ethertypes for Prototype and Vendor-Specific Protocol Development
A description is not available for this item.
December 6, 2001
Standards for Local and Metropolitan Area Networks: Overview and Architecture
A description is not available for this item.
December 6, 2001
Standard for Local and Metropolitan Area Networks: Overview and Architecture
1.1 General Change the text of subclause 1.1 as shown below: This document serves as the foundation for the family of IEEE 802 standards published by IEEE for Local Area Networks (LANs) and...
January 1, 1990
Standards for Local and Metropolitan Area Networks: Overview and Architecture
A description is not available for this item.
IEEE 802
April 1, 1955
Proposed Test Code DIRECT= CURRENT CARBON-PILE VOLTAGE REGULATORS for AIRCRAFT
This code covers carbon-pile regulators which regulate voltage on direct-current generators for aircraft. PURPOSE It is the purpose of this code to define uniform acceptable methods of making tests...
Advertisement