NEMA PREMIUM
General Specification for Consultants, Industrial and Municipal: NEMA Premium® Efficiency Electric Motors (600 Volts or Less)
inactive
Buy Now
| Organization: | NEMA |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| Page Count: | 12 |
scope:
The intent of this specification is to outline the minimum requirements for three-phase AC induction motors applied to municipal and industrial applications for operation on voltages 600 volts or less, rated 500HP or less, operating more than 2000 hours per year at >75% of full-load.
Document History
January 1, 2014
General Specification for Consultants, Industrial and Municipal: NEMA Premium® Efficiency Electric Motors
GENERAL
The intent of this specification is to outline the minimum requirements for three-phase ac induction motors applied to municipal and industrial applications for operation on voltages 5000...
NEMA PREMIUM
January 1, 2007
General Specification for Consultants, Industrial and Municipal: NEMA Premium® Efficiency Electric Motors (600 Volts or Less)
The intent of this specification is to outline the minimum requirements for three-phase AC induction motors applied to municipal and industrial applications for operation on voltages 600 volts or...
January 1, 2003
General Specification for Consultants, Industrial and Municipal: NEMA Premium Efficency Electric Motors (600 Volts or Less)
The intent of this specification is to outline the minimum requirements for three-phase AC induction motors applied to municipal and industrial applications for operation on voltages 600 volts or...