NEMA PREMIUM

General Specification for Consultants, Industrial and Municipal: NEMA Premium Efficency Electric Motors (600 Volts or Less)

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2003
Status: inactive
Page Count: 12
scope:

The intent of this specification is to outline the minimum requirements for three-phase AC induction motors applied to municipal and industrial applications for operation on voltages 600 volts or less, rated 500HP or less, operating more than 2000 hours per year at >75% of full-load.

 

Document History

January 1, 2014
General Specification for Consultants, Industrial and Municipal: NEMA Premium® Efficiency Electric Motors
GENERAL The intent of this specification is to outline the minimum requirements for three-phase ac induction motors applied to municipal and industrial applications for operation on voltages 5000...
January 1, 2007
General Specification for Consultants, Industrial and Municipal: NEMA Premium® Efficiency Electric Motors (600 Volts or Less)
The intent of this specification is to outline the minimum requirements for three-phase AC induction motors applied to municipal and industrial applications for operation on voltages 600 volts or...
NEMA PREMIUM
January 1, 2003
General Specification for Consultants, Industrial and Municipal: NEMA Premium Efficency Electric Motors (600 Volts or Less)
The intent of this specification is to outline the minimum requirements for three-phase AC induction motors applied to municipal and industrial applications for operation on voltages 600 volts or...
Advertisement