DIN ISO 9154
Aerospace - Bolts, with MJ threads, made of heat-resistant nickel-based alloy, strength class 1550 MPa - Procurement specification (ISO 9154:1999); Text in German and English
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 May 2008 |
| Status: | inactive |
| Page Count: | 59 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
July 1, 2023
Aerospace - Bolts, with MJ threads, made of heat-resistant nickel-based alloy, strength class 1 550 MPa - Procurement specification (ISO 9154:2016); Text in German and English
A description is not available for this item.
October 1, 2017
Aerospace - Bolts, with MJ threads, made of heat-resistant nickel-based alloy, strength class 1 550 MPa - Procurement specification (ISO 9154:2016); Text in German and English
This International Standard specifies the characteristics and quality assurance requirements for MJ threads bolts made of heat-resisting nickel-base alloy, of strength class 1 550 MPa, for aerospace...
April 1, 2017
Aerospace series - Bolts, with MJ threads, made of heat-resistant nickel-based alloy, strength class 1550 MPa - Procurement specification (ISO 9154:2016); Text in German and English
A description is not available for this item.
DIN ISO 9154
May 1, 2008
Aerospace - Bolts, with MJ threads, made of heat-resistant nickel-based alloy, strength class 1550 MPa - Procurement specification (ISO 9154:1999); Text in German and English
A description is not available for this item.