DIN ISO 9154

Aerospace - Bolts, with MJ threads, made of heat-resistant nickel-based alloy, strength class 1 550 MPa - Procurement specification (ISO 9154:2016); Text in German and English

inactive
Organization: DIN
Publication Date: 1 October 2017
Status: inactive
Page Count: 62
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This International Standard specifies the characteristics and quality assurance requirements for MJ threads bolts made of heat-resisting nickel-base alloy, of strength class 1 550 MPa, for aerospace construction.

It is applicable whenever it is referenced in a definition document.

Document History

July 1, 2023
Aerospace - Bolts, with MJ threads, made of heat-resistant nickel-based alloy, strength class 1 550 MPa - Procurement specification (ISO 9154:2016); Text in German and English
A description is not available for this item.
DIN ISO 9154
October 1, 2017
Aerospace - Bolts, with MJ threads, made of heat-resistant nickel-based alloy, strength class 1 550 MPa - Procurement specification (ISO 9154:2016); Text in German and English
This International Standard specifies the characteristics and quality assurance requirements for MJ threads bolts made of heat-resisting nickel-base alloy, of strength class 1 550 MPa, for aerospace...
April 1, 2017
Aerospace series - Bolts, with MJ threads, made of heat-resistant nickel-based alloy, strength class 1550 MPa - Procurement specification (ISO 9154:2016); Text in German and English
A description is not available for this item.
May 1, 2008
Aerospace - Bolts, with MJ threads, made of heat-resistant nickel-based alloy, strength class 1550 MPa - Procurement specification (ISO 9154:1999); Text in German and English
A description is not available for this item.

References

Advertisement