DIN EN ISO 4288
GPS - Surface texture: Profile method - Rules and procedures for the assessment of surface texture (ISO 4288:1996)
| Organization: | DIN |
| Publication Date: | 1 April 1998 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Geometrical Product Specification (GPS)): | 17.040.40 |
scope:
This International Standard specifies the rules for comparison of the measured values with the tolerance limits for surface texture parameters defined in IS0 4287, IS0 12085, IS0 13565-2 and IS0 13565-3.
It also specifies the default rules for selection of cutoff wavelength, dc, for measuring roughness profile parameters according to IS0 4287 by using stylus instruments according to IS0 3274.
Document History