ETSI - TS 129 433

Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications System (UMTS); TISPAN; IP Multimedia; Diameter based protocol for the interfaces between the Call Session Control Function and the User Profile Server Function/Subscription Locator Function; Signalling flows and protocol details

inactive
Organization: ETSI
Publication Date: 1 April 2008
Status: inactive
Page Count: 22
scope:

The present document provides the ETSI TISPAN endorsement of the 3GPP TS 29.228 [1] " Cx and Dx interfaces; Signalling flows and messages contents (Release 6)" and the 3GPP TS 29.229 [2] "IP Multimedia (IM) Subsystem Cx and Dx interfaces based on the DIAMETER protocol; Protocol details (Release 6)".

The present document provides the necessary adaptations to the above specifications, in order to comply with the requirements of NGN Release 1.

Additionally, the present document provides the necessary protocol extensions needed in support of HTTP Digest authentication (see annex A).

Document History

January 1, 2009
Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications System (UMTS); TISPAN; IP Multimedia; Diameter based protocol for the interfaces between the Call Session Control Function and the User Profile Server Function/Subscription Locator Function; Signalling flows and protocol details [3GPP TS 29.228 and 29.229 modified]
A description is not available for this item.
July 1, 2008
Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications System (UMTS); TISPAN; IP Multimedia; Diameter based protocol for the interfaces between the Call Session Control Function and the User Profile Server Function/Subscription Locator Function; Signalling flows and protocol details [3GPP TS 29.228 and 29.229 modified]
The present document provides the ETSI TISPAN endorsement of the 3GPP TS 29.228 [1] " Cx and Dx interfaces; Signalling flows and messages contents" and the 3GPP TS 29.229 [2] "IP Multimedia (IM)...
April 1, 2008
Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications System (UMTS); TISPAN; IP Multimedia; Diameter based protocol for the interfaces between the Call Session Control Function and the User Profile Server Function/Subscription Locator Function; Signalling flows and protocol details
The present document provides the ETSI TISPAN endorsement of the 3GPP TS 29.228 [1] " Cx and Dx interfaces; Signalling flows and messages contents (Release 6)" and the 3GPP TS 29.229 [2] "IP...
TS 129 433
April 1, 2008
Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications System (UMTS); TISPAN; IP Multimedia; Diameter based protocol for the interfaces between the Call Session Control Function and the User Profile Server Function/Subscription Locator Function; Signalling flows and protocol details
The present document provides the ETSI TISPAN endorsement of the 3GPP TS 29.228 [1] " Cx and Dx interfaces; Signalling flows and messages contents (Release 6)" and the 3GPP TS 29.229 [2] "IP...

References

Advertisement